NEN-EN-ISO 15586

Water quality - Determination of trace elements by atomic absorption spectrometry with graphite furnace

inactive
Organization: NEN
Publication Date: 1 July 2001
Status: inactive
Page Count: 25
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

This International Standard includes principles and procedures for the determination of trace levels of: Ag, Al, As, Cd, Co, Cr, Cu, Fe, Mn, Mo, Ni, Pb, Sb, Se, Tl, V, and Zn in surface water, ground water, drinking water, wastewater and sediments, using atomic absorption spectrometry with electrothermal atomization in a graphite furnace. The method is applicable to the determination of low concentrations of elements. The detection limit of the method for each element depends on the sample matrix as well as of the instrument, the type of atomizer and the use of chemical modifiers. For water samples with a simple matrix (i.e. low concentration of dissolved solids and particles), the method detection limits will be close to instrument detection limits. The minimum acceptable detection limit values for a 20-µl sample volume are given in Table 1.

Document History

October 1, 2003
Water quality - Determination of trace elements using atomic absorption spectrometry with graphite furnace
This International Standard includes principles and procedures for the determination of trace levels of: Ag, Al, As, Cd, Co, Cr, Cu, Fe, Mn, Mo, Ni, Pb, Sb, Se, Tl, V, and Zn in surface water, ground...
NEN-EN-ISO 15586
July 1, 2001
Water quality - Determination of trace elements by atomic absorption spectrometry with graphite furnace
This International Standard includes principles and procedures for the determination of trace levels of: Ag, Al, As, Cd, Co, Cr, Cu, Fe, Mn, Mo, Ni, Pb, Sb, Se, Tl, V, and Zn in surface water, ground...
Advertisement