NEN-EN 50645

Ecodesign requirements for small power transformers

inactive
Organization: NEN
Publication Date: 1 June 2015
Status: inactive
Page Count: 12
ICS Code (Transformers. Reactors): 29.180
scope:

This European Standard gives Ecodesign requirements for small power transformers complying with EN 61558 series and in relation to Commission regulation (EU) N° 548/2014 implementing the European Directive 2009/125/EC. This standard is applicable to transformers with 50 Hz AC input and output with a rated power of 1 kVA or more and a voltage lower than 1 kV, except those excluded in the regulation. For transformers with a voltage between 1 kV and 1,1 kV, this standard may be used as a guide.

Document History

November 1, 2017
Ecodesign requirements for small power transformers
NEN-EN 50645 gives Ecodesign requirements for small power transformers complying with the EN 61558 series and in relation to Commission Regulation (EU) N° 548/2014 implementing the European Directive...
NEN-EN 50645
June 1, 2015
Ecodesign requirements for small power transformers
This European Standard gives Ecodesign requirements for small power transformers complying with EN 61558 series and in relation to Commission regulation (EU) N° 548/2014 implementing the European...
Advertisement