NEN-EN-ISO 17657-2

Resistance welding - Welding current measurement for resistance welding - Part 2: Welding current meter with current sensing coil

active, Most Current
Organization: NEN
Publication Date: 1 June 2007
Status: active
Page Count: 25
ICS Code (Welding processes): 25.160.10
scope:

This part of ISO 17657 specifies a welding current meter with a current sensing coil to measure the weld time and the r.m.s. value of the welding current during a certain interval using single-phase alternating current of frequency of 50 Hz or 60 Hz, or direct current. This part of ISO 17657 is applicable for a welding current measuring system, with a display or calibrated output port, which may be connected to a welding controller.

Document History

NEN-EN-ISO 17657-2
June 1, 2007
Resistance welding - Welding current measurement for resistance welding - Part 2: Welding current meter with current sensing coil
This part of ISO 17657 specifies a welding current meter with a current sensing coil to measure the weld time and the r.m.s. value of the welding current during a certain interval using single-phase...

References

Advertisement