NEN-ISO/IEC 21320-1

Information technology - Document Container File - Part 1: Core

active, Most Current
Organization: NEN
Publication Date: 1 October 2015
Status: active
Page Count: 19
ICS Code (IT applications in information, documentation and publishing): 35.240.30
scope:

NEN-ISO/IEC 21320-1 specifies the core requirements for - document container files, and - implementations that produce and/or consume document container files. This part of ISO/IEC 21320 normatively references the Zip File Format Specification version 6.3.3 of PKWARE® Inc. Document container files are conforming Zip files as specified by that document.

Document History

NEN-ISO/IEC 21320-1
October 1, 2015
Information technology - Document Container File - Part 1: Core
NEN-ISO/IEC 21320-1 specifies the core requirements for - document container files, and - implementations that produce and/or consume document container files. This part of ISO/IEC 21320 normatively...
Advertisement