NEN-EN-IEC 62395-1

Electrical resistance trace heating systems for industrial and commercial applications - Part 1: General and testing requirements

inactive
Organization: NEN
Publication Date: 1 October 2006
Status: inactive
Page Count: 78
ICS Code (Electric furnaces): 25.180.10
scope:

This part of IEC 62395 specifies requirements for electrical resistance trace heating systems and includes general test requirements. This standard pertains to trace heating systems that may comprise either factory-fabricated or field-assembled (work-site) units, and which may be series heater cables, parallel heater cables, heater pads or heater panels that have been assembled and/or terminated in accordance with the manufacturer's instructions for connection to voltage supplies up to and including 450-750 V. This standard also includes requirements for termination assemblies and control methods used with trace heating systems. This standard does not include or provide for any applications in potentially explosive atmospheres. This standard does not cover induction, impedance or skin effect heating.

Document History

December 1, 2013
Electrical resistance trace heating systems for industrial and commercial applications - Part 1: General and testing requirements
IEC 62395-1 specifies requirements for electrical resistance trace heating systems and includes general test requirements. This standard pertains to trace heating systems that may comprise either...
NEN-EN-IEC 62395-1
October 1, 2006
Electrical resistance trace heating systems for industrial and commercial applications - Part 1: General and testing requirements
This part of IEC 62395 specifies requirements for electrical resistance trace heating systems and includes general test requirements. This standard pertains to trace heating systems that may comprise...
Advertisement