NEN-ISO 14401-1
Earth-moving machinery - Field of vision of surveillance and rear-view mirrors - Part 1: Test methods
inactive
| Organization: | NEN |
| Publication Date: | 1 March 2004 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
This part of ISO 14401 specifies two test methods for determining the field of vision provided by surveillance and rear-view mirrors for seated operators of earth moving machinery. It is applicable to self-propelled wheeled and track-type earth-moving machinery as defined in ISO 6165, used on and off public roads.
Document History
August 1, 2009
Earth-moving machinery - Field of vision of surveillance and rear-view mirrors - Part 1: Test methods
This part of ISO 14401 specifies a static test method for determining the field of vision provided by surveillance and rear-view mirrors fitted to earth-moving machinery as defined in ISO 6165.
NEN-ISO 14401-1
March 1, 2004
Earth-moving machinery - Field of vision of surveillance and rear-view mirrors - Part 1: Test methods
This part of ISO 14401 specifies two test methods for determining the field of vision provided by surveillance and rear-view mirrors for seated operators of earth moving machinery. It is applicable...