NEN-ISO 5597
Hydraulic fluid power - Cylinders - Housings for piston and rod seals in reciprocating applications - Dimensions and tolerances
| Organization: | NEN |
| Publication Date: | 1 December 1995 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Cylinders): | 23.100.20 |
scope:
Establishes the preferred range of nominal dimensions and associated tolerances for a series of housings as follows: for cylinders of 16 to 500 mm; for rods of 6 to 360 mm. For the compact series of ISO 6020-2 the ranges of dimensions are as follows: for cylinders of 25 to 200 mm; for rods of 12 to 140 mm. Does not give details of seal design. Applies to the dimensional criteria of products. Does not apply to their functional characteristics.
Document History