NEN - NPR-CEN/TR 10345

Guideline for statistical data treatment of inter laboratory tests for validation of analytical methods

active, Most Current
Organization: NEN
Publication Date: 1 December 2013
Status: active
Page Count: 46
ICS Code (Application of statistical methods): 03.120.30
ICS Code (Metrology and measurement in general): 17.020
scope:

NPR-CEN/TR 10345 is a guideline to carry out the statistical evaluation of data from an inter laboratory test for method validation. Its purpose is to detail the methodology of ISO 5725-1:1994, ISO 5725-2:1994 and ISO 5725-3:1994 for the treatment of the data collected under the conditions used within the ECISS/TC 102 working groups.

Document History

NPR-CEN/TR 10345
December 1, 2013
Guideline for statistical data treatment of inter laboratory tests for validation of analytical methods
NPR-CEN/TR 10345 is a guideline to carry out the statistical evaluation of data from an inter laboratory test for method validation. Its purpose is to detail the methodology of ISO 5725-1:1994, ISO...
July 1, 2008
Guideline for statistical data treatment of inter laboratory tests for validation of analytical methods
This document is a guideline to carry out the statistical evaluation of data from an inter laboratory test for method validation. Its purpose is to detail the methodology of ISO 5725-1, -2 and...
Advertisement