NEN-ISO 29042-8

Safety of machinery - Evaluation of the emission of airborne hazardous substances - Part 8: Room method for the measurement of the pollutant concentration parameter

active, Most Current
Organization: NEN
Publication Date: 1 January 2011
Status: active
Page Count: 12
ICS Code (Safety of machinery): 13.110
scope:

This part of ISO 29042 specifies a room method for the measurement of the pollutant concentration parameter of a given airborne hazardous substance from machines, located in a test room and operating the machines under defined conditions. This method is applicable only to machines with a local exhaust ventilation with an air flow rate W500 m3/h and machines without recirculated air. Measurement of the pollutant concentration parameter of a machine can serve for the: a) evaluation of the performance of a machine; b) evaluation of the improvement of the machine; c) comparison of machines within different groups of machines with the same intended use (such groups being defined by the function and materials processed); d) ranking of machines from the same group according to their pollutant concentration parameters; e) determination of the state of the art of a machine with respect to its pollutant concentration parameter.

Document History

NEN-ISO 29042-8
January 1, 2011
Safety of machinery - Evaluation of the emission of airborne hazardous substances - Part 8: Room method for the measurement of the pollutant concentration parameter
This part of ISO 29042 specifies a room method for the measurement of the pollutant concentration parameter of a given airborne hazardous substance from machines, located in a test room and operating...
Advertisement