NEN-ISO/IEC 19763-7

Information technology - Metamodel framework for interoperability (MFI) - Part 7: Metamodel for service model registration

active, Most Current
Organization: NEN
Publication Date: 1 October 2015
Status: active
Page Count: 45
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

The primary purpose of the multipart standard NEN-ISO/IEC 19763 is to specify a metamodel framework for interoperability. This part of ISO/IEC 19763 specifies a metamodel for registering models of services, facilitating interoperability through the reuse of services. This part of ISO/IEC 19763 is only applicable to web services whose capabilities are described by some web service description language (see Annex A for examples of such languages). Figure 1 shows the scope of this part of ISO/IEC 19763.

Document History

NEN-ISO/IEC 19763-7
October 1, 2015
Information technology - Metamodel framework for interoperability (MFI) - Part 7: Metamodel for service model registration
The primary purpose of the multipart standard NEN-ISO/IEC 19763 is to specify a metamodel framework for interoperability. This part of ISO/IEC 19763 specifies a metamodel for registering models of...
Advertisement