NEN-ISO 3310-2
Test sieves - Technical requirements and testing - Part 2: Test sieves of perforated metal plate
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 1999 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Particle size analysis. Sieving): | 19.120 |
scope:
Specifies the technical requirements and corresponding test methods for test sieves of perforated metal plate. It applies to test sieves having - round holes, with sizes from 125 mm down to 1 mm, or - square holes, with size from 125 mm down to 4 mm, in accordance with ISO 565.
Document History
NEN-ISO 3310-2
September 1, 1999
Test sieves - Technical requirements and testing - Part 2: Test sieves of perforated metal plate
Specifies the technical requirements and corresponding test methods for test sieves of perforated metal plate. It applies to test sieves having - round holes, with sizes from 125 mm down to 1 mm, or...