NEN-ISO 8187

Household refrigerating appliances - Refrigerator-freezers - Characteristics and test methods

inactive
Organization: NEN
Publication Date: 1 March 1992
Status: inactive
ICS Code (Domestic refrigerating appliances): 97.040.30
scope:

This Standard specifies the essential characteristics for household refrigerator-freezers with or without cellar, which are wholly factory assembled, and lays down the methods of test for the checking of these characteristics. It does not apply to refrigerator-freezers cooled by internal forced air circulation, which will form the subject of a future Standard, except for the measurement of volumes. Characteristics and methods of test for household refrigerators and for household frozen food storage cabinets and food freezers are covered in ISO 7371 and ISO 5155. The safety requirements applicable to household refrigerator-freezers are specified in IEC 335-2-24. Additional safety requirements applicable to mechanical refrigerating systems of household refrigerator-freezers are given in ISO 5149. The safety requirements applicable to gaseous and liquid fuel heating equipment of absorption type household refrigerating systems will form the subject of a future Standard.

Document History

January 1, 1998
Household refrigerating appliances - Refrigerator-freezers - Characteristics and test methods
A description is not available for this item.
June 1, 1996
Household refrigerating appliances - Refrigerator-freezers - Characteristics and test methods
A description is not available for this item.
NEN-ISO 8187
March 1, 1992
Household refrigerating appliances - Refrigerator-freezers - Characteristics and test methods
This Standard specifies the essential characteristics for household refrigerator-freezers with or without cellar, which are wholly factory assembled, and lays down the methods of test for the...

References

Advertisement