NEN-EN-IEC 60512-12-3

Connectors for electronic equipment - Tests and measurements - Part 12-3: Soldering tests - Test 12c: Solderability, de-wetting

active
Organization: NEN
Publication Date: 1 April 2006
Status: active
Page Count: 25
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of IEC technical committee 48. It may also be used for similar devices when specified in a detail specification. The object of this part of IEC 60512 is to define a standard test method to assess the ability of the terminations of a connector to remain covered with solder when being brought into contact with molten solder under specified conditions.

Document History

January 1, 2007
Connectors for electronic equipment - Tests and measurements - Part 12-3 : Soldering tests - Test 12c: Solderability, de-wetting
A description is not available for this item.
NEN-EN-IEC 60512-12-3
April 1, 2006
Connectors for electronic equipment - Tests and measurements - Part 12-3: Soldering tests - Test 12c: Solderability, de-wetting
This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of IEC technical committee 48. It may also be used for similar devices when...
Advertisement