NEN-EN-IEC 60268-4

Sound system equipment - Part 4: Microphones

inactive
Organization: NEN
Publication Date: 1 August 2010
Status: inactive
Page Count: 62
ICS Code (Accessories): 33.160.50
scope:

This part of IEC 60268 specifies methods of measurement for the electrical impedance, sensitivity, directional response pattern, dynamic range and external influences of sound system microphones, and also details the characteristics to be specified by the manufacturer. It applies to sound system microphones for all applications for speech and music. It does not apply to measurement microphones, but it does apply to each audio channel of microphones having more than one channel, for example for stereo or similar use. It is also applicable to flush-mounted microphones and to the analogue characteristics of microphones with digital audio output. For the purposes of this International Standard, a microphone includes all such devices as transformers, pre-amplifiers, or other elements that form an integral part of the microphone, up to the output terminals specified by the manufacturer.

Document History

September 1, 2014
Sound system equipment - Part 4: Microphones
A description is not available for this item.
NEN-EN-IEC 60268-4
August 1, 2010
Sound system equipment - Part 4: Microphones
This part of IEC 60268 specifies methods of measurement for the electrical impedance, sensitivity, directional response pattern, dynamic range and external influences of sound system microphones, and...
April 1, 2004
Sound system equipment - Part 4: Microphones
Applies to sound system microphones for all applications for speech and music. They do not apply to measurement microphones.
October 1, 1999
Sound system equipment - Part 4: Microphones
Applies to sound system microphones for all applications for speech and music. They do not apply to measurement microphones.
Advertisement