NEN-EN-IEC 60598-2-12

Luminaires - Part 2-12: Particular requirements - Mains socket-outlet mounted nightlights

inactive
Organization: NEN
Publication Date: 1 July 2006
Status: inactive
Page Count: 30
ICS Code (Luminaires): 29.140.40
scope:

This part of IEC 60598 specifies requirements for mains socket-outlet mounted nightlights for use with electric light sources, on supply voltages not exceeding 250 V a.c. 50/60 Hz. It is to be read in conjunction with those sections of Part 1 to which reference is made.

Document History

June 1, 2013
Luminaires - Part 2-12: Particular requirements - Mains socket-outlet mounted nightlights
This part of IEC 60598 specifies requirements for mains socket-outlet mounted nightlights for use with electric light sources, on supply voltages not exceeding 250 V a.c. 50/60 Hz. It is to be read...
February 1, 2007
Luminaires - Part 2-12: Particular requirements - Mains socket-outlet mounted nightlights
Replace the second paragraph by: This European Standard should be used in conjunction with the latest edition of and any amendments to EN 60598-1: Luminaires - Part 1: General requirements and tests.
NEN-EN-IEC 60598-2-12
July 1, 2006
Luminaires - Part 2-12: Particular requirements - Mains socket-outlet mounted nightlights
This part of IEC 60598 specifies requirements for mains socket-outlet mounted nightlights for use with electric light sources, on supply voltages not exceeding 250 V a.c. 50/60 Hz. It is to be read...
Advertisement