NEN-EN-ISO 5366

Anaesthetic and respiratory equipment - Tracheostomy tubes and connectors

active, Most Current
Organization: NEN
Publication Date: 1 October 2016
Status: active
Page Count: 41
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

NEN-EN-ISO 5366 specifies requirements for adult and paediatric tracheostomy tubes and connectors. Such tubes are primarily designed for patients who require anaesthesia, artificial ventilation or other respiratory support. This International Standard is also applicable to specialized tracheostomy tubes that share common attributes, for example, those without a connector at the machine end intended for spontaneously breathing patients and those with reinforced walls or tubes made of metal or tubes with shoulders, tapering tubes, tubes with provision for suctioning or monitoring or delivery of drugs or other gases. Flammability of tracheostomy tubes is a well recognized hazard (for example, when electrosurgical units or lasers are used with flammable anaesthetic agents in oxidant-enriched atmospheres) that is addressed by appropriate clinical management and is outside the scope of this International Standard.

Document History

NEN-EN-ISO 5366
October 1, 2016
Anaesthetic and respiratory equipment - Tracheostomy tubes and connectors
NEN-EN-ISO 5366 specifies requirements for adult and paediatric tracheostomy tubes and connectors. Such tubes are primarily designed for patients who require anaesthesia, artificial ventilation or...

References

Advertisement