NEN-EN-ISP 11185-7

Information technology - International standardized Profiles FVT2nn - Virtual Terminal Basic Class - Register of control object type definitions - Part 7: FVT2110 - Entry-Control control Object

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1995
Status: inactive
Page Count: 16
ICS Code (Multilayer applications): 35.100.05
scope:

Contains the definition of a control object type that is intended for use in conjunction with the Fields VT functional unit. Enables a VT-user to specify field entry controls that are to be applied to every fields of a display object, without the need to enter them separately into the Field Definition Record of each field.

Document History

NEN-EN-ISP 11185-7
October 1, 1995
Information technology - International standardized Profiles FVT2nn - Virtual Terminal Basic Class - Register of control object type definitions - Part 7: FVT2110 - Entry-Control control Object
Contains the definition of a control object type that is intended for use in conjunction with the Fields VT functional unit. Enables a VT-user to specify field entry controls that are to be applied...
Advertisement