NEN-EN 50411-2-9

Fibre organisers and closures to be used in optical fibre communications systems - Product specifications - Part 2-9: Non-sealed closures for air blown fibre microduct cable, for category S & A

active, Most Current
Organization: NEN
Publication Date: 1 February 2010
Status: active
Page Count: 44
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This specification contains the initial, start of life dimensional, mechanical and environmental performance requirements which a fully installed blown fibre protected, non-sealed closure for duct and microduct cable, must meet in order for it to be categorised as an EN standard product. These products are suitable for installation of and use with microduct fibre units, microduct optical fibre cables, microduct and protected microduct as defined within EN 60794-5. When the non-sealed closures are installed in subterranean environments it is mandatory to use sealed ABF connectors meeting EN 50411-2-8 in order to guarantee the expected network performance and reliability.

Document History

NEN-EN 50411-2-9
February 1, 2010
Fibre organisers and closures to be used in optical fibre communications systems - Product specifications - Part 2-9: Non-sealed closures for air blown fibre microduct cable, for category S & A
This specification contains the initial, start of life dimensional, mechanical and environmental performance requirements which a fully installed blown fibre protected, non-sealed closure for duct...
November 1, 2008
Fibre organisers and closures to be used in optical fibre communications systems - Product specifications - Part 2-9: Non-sealed closures for air blown fibre microduct cable, for category S & A
This specification contains the initial, start of life dimensional, mechanical and environmental performance requirements which a fully installed blown fibre protected, non-sealed closure for duct...
Advertisement