NEN-EN-ISO 14644-7

Cleanrooms and associated controlled environments - Part 7: Separative devices (clean air hoods, gloveboxes, isolators, mini-environments)

active, Most Current
Organization: NEN
Publication Date: 1 October 2004
Status: active
Page Count: 64
ICS Code (Cleanrooms and associated controlled environments): 13.040.35
scope:

This part of ISO 14644 specifies the minimum requirements for the design, construction, installation, testing and approval of separative devices, ranging from open to closed systems, in those respects where they differ from cleanrooms as described in ISO 14644-4 and 14644-5. The application of this part of ISO 14644 takes into account the following limitations. - User requirements are as agreed by customer and supplier. - Application-specific requirements are not addressed. - Specific processes to be accommodated in the separative-device installation are not specified. - Fire, safety and other regulatory matters are not considered specifically; where appropriate, national and local regulations apply. This part of ISO 14644 is not applicable to full-suits.

Document History

NEN-EN-ISO 14644-7
October 1, 2004
Cleanrooms and associated controlled environments - Part 7: Separative devices (clean air hoods, gloveboxes, isolators, mini-environments)
This part of ISO 14644 specifies the minimum requirements for the design, construction, installation, testing and approval of separative devices, ranging from open to closed systems, in those...
Advertisement