NEN - NVN-ENV 1159-2
Advanced technical ceramics - Ceramic composites - Thermophysical properties - Part 2: Determination of thermal diffusivity
| Organization: | NEN |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Other standards related to ceramics): | 81.060.99 |
scope:
Describes the laser flash method for the determination of thermal diffusivity of ceramic matrix composites with continuous reinforcements. The experimental conditions are susch that the material behaves in an homogeneous manner for each of its axes of anisotropy and that the heat transfer occurs only by thermal conduction. The method is applicable to materials which are physically and chemically stable during the measurement, and covers the range of temperature between 100 K and 2800 K. It is suitable for the measurement of thermal diffusivity values in the range between 10-4 m²/s.
Document History