NEN - NPR-CLC/TR 50480

Determination of cross-sectional area of conductors and selection of protective devices

active, Most Current
Organization: NEN
Publication Date: 1 September 2013
Status: active
Page Count: 37
ICS Code (Lighting installation systems): 29.140.50
ICS Code (Electrical wires and cables in general): 29.060.01
scope:

This Technical Report applies to low-voltage installations with a nominal system frequency of 50 Hz in which the circuits consist of insulated conductors, cables or busbar trunking systems. It defines the different parameters used for the calculation of the characteristics of electrical wiring systems in order to comply with rules of HD 384/HD 60364. These rules are mainly the following: - current-carrying capacities of the conductors; - characteristics of protective devices in regard to protection against overcurrent; - verification of thermal stress in conductors due to short-circuit current or earth fault current; - fault protection (protection against indirect contact) in TN systems and IT systems; - limitation of voltage drop; - verification of mechanical stresses during short-circuit in busbar trunking systems (BTS) according to EN 60439-2 or powertrack systems according to EN 61534 series.

Document History

NPR-CLC/TR 50480
September 1, 2013
Determination of cross-sectional area of conductors and selection of protective devices
This Technical Report applies to low-voltage installations with a nominal system frequency of 50 Hz in which the circuits consist of insulated conductors, cables or busbar trunking systems. It...
Advertisement