NEN-ISO/IEC 29109-9
Information technology - Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 - Part 9: Vascular image data
| Organization: | NEN |
| Publication Date: | 1 July 2011 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 29109 specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to ISO/IEC 19794-9. It specifies - test assertions of the structure of the vascular image data format as specified in ISO/IEC 19794-9:2007 (Type A Level 1 as defined in ISO/IEC 29109-1), - test assertions of internal consistency by checking the types of values that can be contained within each field (Type A Level 2 as defined in ISO/IEC 29109-1). It does not specify - a test of conformance of CBEFF structures required by ISO/IEC 19794-9:2007, - a test of consistency with an input biometric data record (Level 3), - a test of other characteristics of biometric products or other types of testing of biometric products (e.g. acceptance, performance, robustness, security), - a test of conformance of systems that do not produce ISO/IEC 19794-9:2007 records.
Document History