NEN-EN 50655-3

Electric cables - Accessories - Material characterization - Part 3: Fingerprinting for cold shrinkable components for low and medium voltage applications up to 20,8/36 (42) kV

inactive
Organization: NEN
Publication Date: 1 June 2015
Status: inactive
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This European Standard specifies the test methods and requirements for fingerprinting (as defined in of cold shrinkable components intended to be used in cable accessories for low and medium voltage, as defined in EN 50393, HD 629.1 and HD 629.2. Fingerprinting testing of materials does not have a mandatory link to type testing of accessories. It is regarded as a stand-alone test, but it may be carried out in combination with the accessory type tests. Component basic functions can be conductive, stress control or stress grading, insulating, oil barrier, anti40 tracking, external protection and sealing. Components are supplied as single layer items or as multi-layer items. Components are generally supplied pre-expanded or with a system allowing expansion prior to installation.

Document History

January 1, 2018
Electric cables - Accessories - Material characterization - Part 3: Fingerprinting for cold shrinkable components for low and medium voltage applications up to 20,8/36 (42) kV
NEN-EN 50655-3 specifies the test methods and requirements for fingerprinting (as defined in 3.11) of cold shrinkable components intended to be used in cable accessories for low and medium voltage,...
NEN-EN 50655-3
June 1, 2015
Electric cables - Accessories - Material characterization - Part 3: Fingerprinting for cold shrinkable components for low and medium voltage applications up to 20,8/36 (42) kV
This European Standard specifies the test methods and requirements for fingerprinting (as defined in of cold shrinkable components intended to be used in cable accessories for low and medium voltage,...
Advertisement