NEN-EN-ISO 7090
Plain washers, chamfered - Normal series - Product grade A
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2000 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Washers, locking elements): | 21.060.30 |
scope:
Specifies the characteristics of plain washers, normal series, chamfered at the outside diameter, of product grade A, with hardness classes 200 HV and 300 HV and with nominal sizes (nominal thread diameters) from 5 mm up to and including 64 mm.
Document History
NEN-EN-ISO 7090
July 1, 2000
Plain washers, chamfered - Normal series - Product grade A
Specifies the characteristics of plain washers, normal series, chamfered at the outside diameter, of product grade A, with hardness classes 200 HV and 300 HV and with nominal sizes (nominal thread...
November 1, 1998
Plain washers, chamfered - Normal series - Product grade A
Specifies the characteristics of plain washers, normal series, chamfered at the outside diameter, of product grade A, with hardness classes 200 HV and 300 HV and with nominal sizes (nominal thread...