NEN-EN-ISO 11295
Classification and information on design and applications of plastics piping systems used for renovation and replacement
| Organization: | NEN |
| Publication Date: | 1 January 2018 |
| Status: | inactive |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
scope:
NEN-EN-ISO 11295 defines and describes families of techniques for the renovation and trenchless replacement (on or off the line of an existing pipeline) of non-pressure and pressure pipelines through the use of plastics pipes, including plastics composites formed in situ into pipes, fittings and ancillary components. It does not include new construction provided as network extension. For each technique family, it identifies areas of application including, but not limited to, underground drainage and sewerage, and underground water and gas supply networks. This document provides information on the principles of, but not the detailed methodologies for, the design of plastics piping systems used for renovation or trenchless replacement of existing pipelines, covering: - existing pipeline and site conditions; - functions of the new pipeline; - structural performance; - hydraulic performance; - installation aspects and site impact; - other factors affecting renovation or trenchless replacement technique selection. Necessary work on the existing pipeline prior to renovation and/or trenchless replacement is outside the scope of this document. This document provides information needed to determine viable options and for identification of the optimal technique with regard to a given set of rehabilitation objectives
Document History