NEN - NPR-ISO/PAS 19697

Ships and marine technology - Navigation and ship operations - Electronic inclinometers

inactive, Most Current
Organization: NEN
Publication Date: 1 December 2014
Status: inactive
Page Count: 29
ICS Code (Navigation and control equipment): 47.020.70
scope:

NPR-ISO/PAS 19697 specifies the performance requirements, methods of testing, and test results of electronic inclinometers required by the performance standard, IMO resolution MSC.363 in addition to the general requirements contained in resolution A.694 and is associated with IEC 60945. The electronic inclinometers provide information about actual heel angle, roll amplitude, roll period to support decision-making process on board in order to avoid dangerous situations as well as to assist in maritime casualty investigation. The electronic inclinometers are mainly composed of a set of sensors, a signal processor, a display, an input device, and an interface to other systems. It does not apply to the electronic inclinometers installed for purposes, which are outside the scope of this Publicly Available Specification, e.g. monitoring of cargo status. Where a requirement in this Publicly Available Specification is different from IEC 60945, the requirement in this Publicly Available Specification takes precedence.

Document History

NPR-ISO/PAS 19697
December 1, 2014
Ships and marine technology - Navigation and ship operations - Electronic inclinometers
NPR-ISO/PAS 19697 specifies the performance requirements, methods of testing, and test results of electronic inclinometers required by the performance standard, IMO resolution MSC.363 in addition to...

References

Advertisement