NEN-ISO 17063

Earth-moving machinery - Braking systems of pedestrian-controlled machines - Performance requirements and test procedures

active, Most Current
Organization: NEN
Publication Date: 1 December 2003
Status: active
Page Count: 14
ICS Code (Earth-moving machinery): 53.100
scope:

This International Standard specifies minimum performance criteria and tests for braking systems, enabling uniform assessment of the braking capability of pedestrian-controlled, self-propelled earth-moving machinery (as specified in ISO 6165) with a machine mass greater than 115 kg and a travel speed of less than 6 km/h. It is applicable to both service and parking brakes.

Document History

NEN-ISO 17063
December 1, 2003
Earth-moving machinery - Braking systems of pedestrian-controlled machines - Performance requirements and test procedures
This International Standard specifies minimum performance criteria and tests for braking systems, enabling uniform assessment of the braking capability of pedestrian-controlled, self-propelled...
Advertisement