NEN-ISO/IEC 13751

Information technology - Programming languages, their environments and system software interfaces - Programming language Extended APL

active, Most Current
Organization: NEN
Publication Date: 1 February 2001
Status: active
Page Count: 298
ICS Code (Languages used in information technology): 35.060
scope:

Defines the programming language APL and the environment in which APL programs are executed. Its purpose is to facilitate interchange and promote portability of APL programs and programming skills. Specifies the syntax and semantics of APL programs and the characteristics of the environment in which APL programs are executed.

Document History

NEN-ISO/IEC 13751
February 1, 2001
Information technology - Programming languages, their environments and system software interfaces - Programming language Extended APL
Defines the programming language APL and the environment in which APL programs are executed. Its purpose is to facilitate interchange and promote portability of APL programs and programming skills....
Advertisement