NEN-EN-IEC 60958-4-2

Digital audio interface - Part 4-2: Professional applications - Metadata and subcode

active, Most Current
Organization: NEN
Publication Date: 1 July 2016
Status: active
Page Count: 61
ICS Code (Audio systems): 33.160.30
scope:

NEN-EN-IEC 60958-4-2 specifies the format for coding metadata, or subcode, that relates to the audio content and is carried with it. This part of IEC 60958, together with IEC 60958-1, IEC 60958-4-1, and IEC 60958-4-4, specifies an interface for serial digital transmission of two channels of periodically sampled and linearly represented digital audio data from one transmitter to one receiver.

Document History

NEN-EN-IEC 60958-4-2
July 1, 2016
Digital audio interface - Part 4-2: Professional applications - Metadata and subcode
NEN-EN-IEC 60958-4-2 specifies the format for coding metadata, or subcode, that relates to the audio content and is carried with it. This part of IEC 60958, together with IEC 60958-1, IEC 60958-4-1,...
Advertisement