NEN-EN-IEC 62384/A1

DC or AC supplied electronic control gear for LED modules - Performance requirements

active, Most Current
Organization: NEN
Publication Date: 1 October 2009
Status: active
Page Count: 10
ICS Code (Other semiconductor devices): 31.080.99
ICS Code (Other standards related to lamps): 29.140.99

Document History

NEN-EN-IEC 62384/A1
October 1, 2009
DC or AC supplied electronic control gear for LED modules - Performance requirements
A description is not available for this item.
October 1, 2006
DC or AC supplied electronic control gear for LED modules - Performance requirements
This international standard specifies performance requirements for electronic control gear for use on d.c. supplies up to 250 V and a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with an output...
Advertisement