NEN-ISO 22178
Intelligent transport systems - Low speed following (LSF) systems - Performance requirements and test procedures
| Organization: | NEN |
| Publication Date: | 1 May 2009 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Car informatics. On board computer systems): | 43.040.15 |
scope:
This International Standard contains the basic control strategy, minimum functionality requirements, basic driver interface elements, minimum requirements for diagnostics and reaction to failure, and performance test procedures for Low Speed Following (LSF) systems. LSF system is primarily intended to reduce the driver's workload of repeatedly operating the accelerator and the brake pedal under congested traffic in order to keep a proper following distance behind the target vehicle for a relatively long period on roadways where there are no objects like pedestrians and bicyclists who may interrupt motorized traffic flow. LSF system provides the automatic car-following at lower speed, by use of a driver interface mechanism and a speed adjustment system. The LSF system does not normally provide speed regulator control.
Document History