NEN-ISO 8791-4

Paper and board - Determination of roughness/smoothness (air leak methods) - Part 4: Print-surf method

active, Most Current
Organization: NEN
Publication Date: 1 November 2007
Status: active
Page Count: 30
ICS Code (Paper and board): 85.060
scope:

This part of ISO 8791 specifies a method for determining the roughness of paper and board using an apparatus which complies with the Print-surf method, as defined in this part of ISO 8791. It is applicable to all printing papers and boards with which it is possible to form a substantially airtight seal against the guard lands of the measuring head.

Document History

NEN-ISO 8791-4
November 1, 2007
Paper and board - Determination of roughness/smoothness (air leak methods) - Part 4: Print-surf method
This part of ISO 8791 specifies a method for determining the roughness of paper and board using an apparatus which complies with the Print-surf method, as defined in this part of ISO 8791. It is...
Advertisement