NEN-EN 4033

Aerospace series - Bearings, airframe rolling - Rigid single row ball bearings in corrosion resisting steel - Diameter series 8 and 9, reduced internal radial clearance - Dimensions and loads

active, Most Current
Organization: NEN
Publication Date: 1 June 2007
Status: active
Page Count: 13
ICS Code (Components for aerospace construction): 49.035
scope:

This standard specifies the characteristics of rigid single row ball bearings, in corrosion resisting steel, reduced internal radial clearance, diameter series 8 and 9 1), designed to withstand only slow rotations and oscillations under load. They are intended for use between fixed and moving parts of the aircraft structure and their control mechanisms. They are intended to be used in the temperature range: - 54 °C to 150 °C. However, being lubricated with the following greases: very high pressure grease, ester type (code A), operational range - 73 °C to 121 °C or very high pressure grease, synthetic hydrocarbons, general purpose (code B), operational range - 54 °C to 177 °C (see EN 3280), their field of application when lubricated with code A grease is limited to 121 °C.

Document History

NEN-EN 4033
June 1, 2007
Aerospace series - Bearings, airframe rolling - Rigid single row ball bearings in corrosion resisting steel - Diameter series 8 and 9, reduced internal radial clearance - Dimensions and loads
This standard specifies the characteristics of rigid single row ball bearings, in corrosion resisting steel, reduced internal radial clearance, diameter series 8 and 9 1), designed to withstand only...
Advertisement