NEN-ISO/IEC 14888-1

Information technology - Security techniques - Digital signatures with appendix - Part 1: General

active, Most Current
Organization: NEN
Publication Date: 1 April 2008
Status: active
Page Count: 21
ICS Code (IT Security): 35.030
scope:

ISO/IEC 14888 specifies several digital signature mechanisms with appendix for messages of arbitrary length. This part of ISO/IEC 14888 contains general principles and requirements for digital signatures with appendix. It also contains definitions and symbols which are used in all parts of ISO/IEC 14888. Various means are available to obtain a reliable copy of the public verification key, e.g., a public key certificate. Techniques for managing keys and certificates are outside the scope of ISO/IEC 14888. For further information, see ISO/IEC 9594-8 [4], ISO/IEC 11770-3 [3] and ISO/IEC 15945 [5].

Document History

NEN-ISO/IEC 14888-1
April 1, 2008
Information technology - Security techniques - Digital signatures with appendix - Part 1: General
ISO/IEC 14888 specifies several digital signature mechanisms with appendix for messages of arbitrary length. This part of ISO/IEC 14888 contains general principles and requirements for digital...
February 1, 1999
Information technology - Security techniques - Digital signatures with appendix - Part 1: General
Specifies several digital signature mechanisms with appendix for messages of arbitrary length. Contains general principles and requirements for digital signatures with appendix. It also contains...
Advertisement