NEN-EN-IEC 60512-13-1

Connectors for electronic equipment - Tests and measurements - Part 13-1: Mechanical operation tests - Test 13a: Engaging and separating forces

active
Organization: NEN
Publication Date: 1 April 2006
Status: active
Page Count: 25
ICS Code (Electromechanical components in general): 31.220.01
scope:

This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of IEC technical committee 48. It may also be used for similar devices when specified in a detail specification. The object of this part of IEC 60512 is to detail a standard test method to measure the force to fully engage or separate mating connectors, including the effect of any locking, latching, sealing, engaging, separating or similar device, that assists or resists such operation. This test method may also be used to measure separate parts of the force(s) required to fully engage or separate mating connectors; e.g. the locking force of a (separate) coupling device.

Document History

February 1, 2007
Connectors for electronic equipment - Tests and measurements - Part 13-1: Mechanical operation tests - Test 13a: Engaging and separating forces
Annex ZA.
NEN-EN-IEC 60512-13-1
April 1, 2006
Connectors for electronic equipment - Tests and measurements - Part 13-1: Mechanical operation tests - Test 13a: Engaging and separating forces
This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of IEC technical committee 48. It may also be used for similar devices when...

References

Advertisement