NEN-EN-ISO 15614-6

Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 6: Arc welding of copper and its alloys

active, Most Current
Organization: NEN
Publication Date: 1 April 2006
Status: active
Page Count: 38
ICS Code (Welding processes): 25.160.10
scope:

This part of ISO 15614 specifies how a preliminary welding procedure specification is qualified by welding procedure tests. It applies to the arc and gas welding of copper and copper alloys in all product forms. This part of ISO 15614 defines the conditions for the execution of welding procedure tests and the range of qualification for welding procedures for all practical welding operations within the range of variables listed in Clause 9. This part of ISO 15614 is applicable to all new welding procedures. However, it does not invalidate previous welding procedure tests made to former national standards or specifications. Where additional tests have to be carried out to make the qualification technically equivalent, it is only necessary to do the additional tests on a test piece made in accordance with this part of ISO 15614. Additional tests may be required by application standards. The principles of this part of ISO 15614 may be applied to other fusion welding processes.

Document History

NEN-EN-ISO 15614-6
April 1, 2006
Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 6: Arc welding of copper and its alloys
This part of ISO 15614 specifies how a preliminary welding procedure specification is qualified by welding procedure tests. It applies to the arc and gas welding of copper and copper alloys in all...
November 1, 2003
Specification and qualification of welding procedures for metallic materials - Welding procedure test - Part 6: Arc welding of copper and its alloys
This part of ISO 15614 specifies how a preliminary welding procedure specification is qualified by welding procedure tests. It applies to the arc and gas welding of copper and copper alloys in all...

References

Advertisement