NEN-EN-IEC 62155
Hollow pressurized and unpressurized ceramic and glass insulators for use in electrical equipment with rated voltages greater than 1000 V
| Organization: | NEN |
| Publication Date: | 1 September 2003 |
| Status: | active |
| Page Count: | 112 |
| ICS Code (Insulators): | 29.080.10 |
scope:
Applicable to ceramic and glass hollow insulators intended for general use in electrical equipment and ceramic hollow insulators intended for use with a permanent gas pressure in switchgear and controlgear. These insulators are intended for indoor and outdoor use in electrical equipment, operating on alternating current with a rated voltage greater than 1000 V and a frequency not greater than 100 Hz or for use in direct-current equipment with a rated voltage of greater than 1500 V.
Document History