NEN-ISO/IEC 10514-1

Information technology - Programming languages - Part 1: Modula-2, Base Language

active, Most Current
Organization: NEN
Publication Date: 1 July 1996
Status: active
Page Count: 728
ICS Code (Languages used in information technology): 35.060
scope:

Provides specifications for: - required symbols for Modula-2 program representation, including comments, literals, and source code directives; - the lexical structure, the syntactic structure and the semantics of Modula-2 programs, including programs that make use of system modules. - the interface to and the semantics of standard Modula-2 library modules; - those separate modules of the standard library that a conforming implementation is required to supply; - violations of the rules for use of the language, system modules and standard library modules that a conforming implementation is required to detect; - certain criteria for the size and complexity of programs that a conforming implementation must accept; - further compliance requirements for implementations, including documentation requirements.

Document History

NEN-ISO/IEC 10514-1
July 1, 1996
Information technology - Programming languages - Part 1: Modula-2, Base Language
Provides specifications for: - required symbols for Modula-2 program representation, including comments, literals, and source code directives; - the lexical structure, the syntactic structure and the...
Advertisement