NEN - NPR-ISO/TS 21298

Health informatics - Functional and structural roles

inactive, Most Current
Organization: NEN
Publication Date: 1 January 2009
Status: inactive
ICS Code (IT applications in health care technology): 35.240.80
scope:

This Technical Specification defines a model for expressing functional and structural roles and populates it
with a basic set of roles for international use in health applications. Roles are generally assigned to entities
that are actors. This will focus on roles of persons (e.g. the roles of health professionals) and their roles in the
context of the provision of care (e.g. subject of care).
Roles can be structural (e.g. licensed general practitioner, non-licensed transcriptionist) or functional (e.g. a
provider who is a member of a therapeutic team, an attending physician, etc). Structural roles are relatively
static, often lasting for many years. They deal with relationships between entities expressed at a level of
complex concepts. Functional roles are bound to the realization of actions and are highly dynamic. They are
normally expressed at a decomposed level of fine-grained concepts.
Roles addressed in this Technical Specification are not restricted to privilege management purposes, though
privilege management is one of the applications of this Technical Specification as well as access control. This
Technical Specification does not address specifications related to permissions. This Technical Specification
treats the role and the permission as separate constructs. Further details regarding the relationship with
permissions, policy and access control are provided in ISO/TS 22600-1.

Document History

NPR-ISO/TS 21298
January 1, 2009
Health informatics - Functional and structural roles
This Technical Specification defines a model for expressing functional and structural roles and populates it with a basic set of roles for international use in health applications. Roles are...

References

Advertisement