NEN-ISO 7203-1

Fire extinguishing media - Foam concentrates - Part 1: Specification for low-expansion foam concentrates for top application to water-immiscible liquids

active, Most Current
Organization: NEN
Publication Date: 1 June 2011
Status: active
Page Count: 50
ICS Code (Fire-fighting): 13.220.10
scope:

This part of ISO 7203 specifies the essential properties and performance of liquid foam concentrates used to make low-expansion foams for the control, extinction and inhibition of reignition of fires of water-immiscible liquids. Minimum performance on certain test fires is specified. These foams are suitable for top application to fires of water-immiscible liquids. Those foams that comply with ISO 7203-3 are also suitable for top application to fires of water-miscible liquids. The foam concentrates can be suitable for use in non-aspirating sprayers or for subsurface application to liquid fires, but requirements specific to those applications are not included in this part of ISO 7203.

Document History

NEN-ISO 7203-1
June 1, 2011
Fire extinguishing media - Foam concentrates - Part 1: Specification for low-expansion foam concentrates for top application to water-immiscible liquids
This part of ISO 7203 specifies the essential properties and performance of liquid foam concentrates used to make low-expansion foams for the control, extinction and inhibition of reignition of fires...
Advertisement