NEN-ISO 3303-2
Rubber- or plastics-coated fabrics - Determination of bursting strength - Part 2: Hydraulic method
| Organization: | NEN |
| Publication Date: | 1 August 2012 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Coated fabrics): | 59.080.40 |
scope:
This part of ISO 3303 specifies a method for the determination of the bursting strength of rubber- or plastics-coated fabrics, using one of two types of diaphragm bursting tester, designated type A and B, both operated by hydraulic pressure. The type A test machine is applicable to materials having bursting strengths ranging from 350 kPa to 5 500 kPa and the type B test machine is applicable to materials of bursting strengths ranging from 70 kPa to 1 400 kPa.
Document History