NEN-ISO 6480

Conditions of acceptance for horizontal internal broaching machines - Testing of the accuracy

active, Most Current
Organization: NEN
Publication Date: 1 June 1997
Status: active
Page Count: 14
ICS Code (Broaching machines): 25.080.30
scope:

Specifies, with reference to ISO/R 230, geometrical tests for general purpose and normal accuracy machines and gives the corresponding permissible deviations which apply. This standard also gives the terminology used for the main elements of the machine.

Document History

NEN-ISO 6480
June 1, 1997
Conditions of acceptance for horizontal internal broaching machines - Testing of the accuracy
Specifies, with reference to ISO/R 230, geometrical tests for general purpose and normal accuracy machines and gives the corresponding permissible deviations which apply. This standard also gives the...
Advertisement