NEN-ISO 8216-1

Petroleum products - Fuels (class F) classification - Part 1: Categories of marine fuels

inactive
Organization: NEN
Publication Date: 1 November 2005
Status: inactive
Page Count: 10
ICS Code (Liquid fuels): 75.160.20
scope:

This part of ISO 8216 establishes the detailed classification of marine fuels within class F (Petroleum fuels). It is intended to be read in conjunction with ISO 8216-99. All fuels for marine applications may be used for many similar but differing purposes in ships. Many marine fuels, being based on crude oil residue, defy specific definition but nevertheless can be categorized within the scope of this part of ISO 8216.

Document History

March 1, 2017
Petroleum products - Fuels (class F) classification - Part 1: Categories of marine fuels
NEN-ISO 8216-1 defines the detailed classification of marine fuels within class F (petroleum fuels). It is intended to be read in conjunction with ISO 8216-99.
June 1, 2010
Petroleum products - Fuels (class F) classification - Part 1: Categories of marine fuels
This part of ISO 8216 establishes the detailed classification of marine fuels within class F (petroleum fuels). It is intended to be read in conjunction with ISO 8216-99.
NEN-ISO 8216-1
November 1, 2005
Petroleum products - Fuels (class F) classification - Part 1: Categories of marine fuels
This part of ISO 8216 establishes the detailed classification of marine fuels within class F (Petroleum fuels). It is intended to be read in conjunction with ISO 8216-99. All fuels for marine...
March 1, 1996
Petroleum products - Fuels (class F) - Classification - Part 1: Categories of marine fuels
Establishes the detailed classification of marine fuels within class F (Petroleum fuels). It should be read in conjuntion with ISO 8216-0. All fuels for marine applications may be used for many...
Advertisement