NEN-EN 50348

Automatic electrostatic spraying equipment for non-flammable liquid spraying material

inactive
Organization: NEN
Publication Date: 1 January 2000
Status: inactive
Page Count: 16
ICS Code (Paint coating equipment): 87.100
scope:

Specifies requirements for automatic electrostatic spraying equipment which is used for spraying non-flammable liquids which do not form explosive atmospheres in the spraying area. This applies also for paints that are classed as non-ignitable while spraying e.g. water based paints.

Document History

February 1, 2010
Stationary electrostatic application equipment for non-ignitable liquid coating material - Safety requirements
This European Standard specifies the requirements for stationary electrostatic application equipment for non-ignitable liquid coating materials which do not generate an explosive atmosphere inside...
September 1, 2008
Stationary electrostatic spraying equipment for non-ignitable liquid coating material - Safety requirements
This European Standard specifies the requirements for stationary electrostatic application equipment for non-ignitable liquid coating materials which do not generate an explosive atmosphere inside...
May 1, 2006
Stationary automatic electrostatic spraying equipment for non-flammable liquid spraying material - Safety requirements
This European Standard specifies the requirements for stationary electrostatic application equipment for non-ignitable liquid coating materials which do not generate an explosive atmosphere inside...
November 1, 2001
Automatic electrostatic spraying equipment for non-flammable liquid spraying material
Specifies requirements for automatic electrostatic spraying equipment which is used for spraying non-flammable liquids which do not form explosive atmospheres in the spraying area. This applies also...
NEN-EN 50348
January 1, 2000
Automatic electrostatic spraying equipment for non-flammable liquid spraying material
Specifies requirements for automatic electrostatic spraying equipment which is used for spraying non-flammable liquids which do not form explosive atmospheres in the spraying area. This applies also...
Advertisement