NEN-ISO 15590-2
Petroleum and natural gas industries - Induction bends, fittings and flanges for pipeline transportation systems - Part 2: Fittings
| Organization: | NEN |
| Publication Date: | 1 January 2004 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
scope:
This part of ISO 15590 specifies the technical delivery conditions for unalloyed or low-alloy steel seamless and welded pipeline fittings for use in pipeline transportation systems for the petroleum and natural gas industries as defined in ISO 13623. This part of ISO 15590 is applicable to welding end-fittings such as elbows, caps, tees, single or multiple extruded headers, reducers, and transition sections made from seamless and welded pipe of unalloyed or low-alloy steels. This part of ISO 15590 specifies three classes of fitting corresponding to increasing quality requirements in accordance with the technical delivery conditions of ISO 3183 for pipe as indicated in Table 1.
Document History