NEN-EN-IEC 61076-4-114
Connectors for electronic equipment - Part 4-114: Printed board connectors - Detail specification for two-part connector with integrated shielding function having a grid of 1 mm x 1,5 mm
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2003 |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This detailed specification contains modular two-part connectors with integrated shielded function having a grid of 1 mm x 1,5 mm in accordance with IEC 60917-1.
Document History
NEN-EN-IEC 61076-4-114
July 1, 2003
Connectors for electronic equipment - Part 4-114: Printed board connectors - Detail specification for two-part connector with integrated shielding function having a grid of 1 mm x 1,5 mm
This detailed specification contains modular two-part connectors with integrated shielded function having a grid of 1 mm x 1,5 mm in accordance with IEC 60917-1.