NEN-EN-IEC 61857-23

Electrical insulation systems - Procedures for thermal evaluation - Part 23: Specific requirements for for general purpose, tall-channal mode - Wire-woud electrical insulation system (EIS)

inactive, Most Current
Organization: NEN
Publication Date: 1 February 2003
Status: inactive
Page Count: 38
ICS Code (Insulation systems): 29.080.30
scope:

Specifies a general-purpose, tall-channel model (GPM-TC) which can be used for the evaluation of wire-wound electrical insulation systems (EIS) where the general-purpose model (GPM) defined in IEC 61857-21 does not offer sufficient space for the electrical insulating materials (EIM) and/or winding wire to be evaluated.

Document History

NEN-EN-IEC 61857-23
February 1, 2003
Electrical insulation systems - Procedures for thermal evaluation - Part 23: Specific requirements for for general purpose, tall-channal mode - Wire-woud electrical insulation system (EIS)
Specifies a general-purpose, tall-channel model (GPM-TC) which can be used for the evaluation of wire-wound electrical insulation systems (EIS) where the general-purpose model (GPM) defined in IEC...

References

Advertisement