NEN-ISO/IEC 10373-5

Identification cards - Test methods - Part 5: Optical memory cards

inactive
Organization: NEN
Publication Date: 1 February 2006
Status: inactive
Page Count: 18
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

ISO/IEC 10373 defines test methods for characteristics of identification cards as defined in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards, which may be ISO/IEC 7810 or one or more of the supplementary standards that define the information storage technologies employed in identification cards applications.

Document History

October 1, 2014
Identification cards - Test methods - Part 5: Optical memory cards
NEN-ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base...
NEN-ISO/IEC 10373-5
February 1, 2006
Identification cards - Test methods - Part 5: Optical memory cards
ISO/IEC 10373 defines test methods for characteristics of identification cards as defined in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards, which may be ISO/IEC...
Advertisement