NEN-EN-ISO 6817

Measurement of conductive liquid flow in closed conduits - Methods using electromagnetic flow-meters

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1995
Status: inactive
Page Count: 30
ICS Code (Flow in closed conduits): 17.120.10
scope:

Describes the principle and main design features of industrial electromagnetic flowmeters (both a.c. and pulsed d.c. versions) for the measurement of flow-rate in a closed conduit running full. Covers their installation, operation, performance and calibration.

Document History

NEN-EN-ISO 6817
October 1, 1995
Measurement of conductive liquid flow in closed conduits - Methods using electromagnetic flow-meters
Describes the principle and main design features of industrial electromagnetic flowmeters (both a.c. and pulsed d.c. versions) for the measurement of flow-rate in a closed conduit running full....
Advertisement