NEN-EN 403
Respiratory protective devices for self-rescue - Filtering devices with hood for self-rescue from fire - Requirements, testing, marking
| Organization: | NEN |
| Publication Date: | 1 March 1994 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Respiratory protective devices): | 13.340.30 |
scope:
This standard specifies filtering devices with a hood for personal escape from particulate matter, carbon monoxide and other toxic gases produced by fire. It specifies minimum requirements for this device which is for single use. It does not cover devices designed for use in circumstances where there is or might be an oxygen deficiency (oxygen less than 17% by volume). Two types of devices are specified; namely those designed to be carried on the person and those designed to be stored. This standard specifies devices primarily designed for adult users. Some devices may not be suitable for children. Laboratory and practical performance tests are included for the assessment of compliance with the requirements.
Document History